Belden Inc. Multiple Conductor Cables 9302 060500

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5695-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5695-500-ND
Multiple Conductor Cables BEL5695-500-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
PAIRED CABLE, 2 PR, 22AWG SOLID, PVC INSULATED, INSTRUMENTATION/COMPUTER CHROME - 70004928 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 2 PR, 22AWG SOLID, PVC INSULATED, INSTRUMENTATION/COMPUTER CHROME
70004928
PAIRED CABLE, 2 PR, 22AWG SOLID, PVC INSULATED, INSTRUMENTATION/COMPUTER CHROME 70004928
Tinned copper, PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with 22 AWG stranded tinned copper drain wire. Chrome jacket. UL recognized 2464, 300 V, 80 C. NEC Type CMG, CEC Type CMGFT4.

Tinned copper, PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with 22 AWG stranded tinned copper drain wire. Chrome jacket. UL recognized 2464, 300 V, 80 C. NEC Type CMG, CEC Type CMGFT4.

Supplier's Site
Shielded Multipair Cable 2Pr 500Ft 300V Chrome; Cable Shielding Belden - 02F5733 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 500Ft 300V Chrome; Cable Shielding Belden
02F5733
Shielded Multipair Cable 2Pr 500Ft 300V Chrome; Cable Shielding Belden 02F5733
SHIELDED MULTIPAIR CABLE 2PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5695-500-ND 70004928 02F5733
Product Name Multiple Conductor Cables PAIRED CABLE, 2 PR, 22AWG SOLID, PVC INSULATED, INSTRUMENTATION/COMPUTER CHROME Shielded Multipair Cable 2Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7300-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details