Belden Inc. Multiple Conductor Cables 9302 0601000

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5694-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5694-1000-ND
Multiple Conductor Cables BEL5694-1000-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden - 89K8251 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden
89K8251
Shielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden 89K8251
SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 2 PR, 22AWG SOLID, PVC INSULATED, INSTRUMENTATION/COMPUTER CHROME - 70004934 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 2 PR, 22AWG SOLID, PVC INSULATED, INSTRUMENTATION/COMPUTER CHROME
70004934
PAIRED CABLE, 2 PR, 22AWG SOLID, PVC INSULATED, INSTRUMENTATION/COMPUTER CHROME 70004934
PVC Insulated Overall Beldfoilâ® Shielded Cables, 22 AWG, Solid Stranding, 300 V Tinned copper, PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with 22 AWG stranded tinned copper drain wire. Chrome jacket. UL recognized 2464, 300 V, 80 C. NEC Type CMG, CEC Type CMGFT4. Allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds than multi-conductor cables.

PVC Insulated Overall Beldfoil® Shielded Cables, 22 AWG, Solid Stranding, 300 V
Tinned copper, PVC insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shield with 22 AWG stranded tinned copper drain wire. Chrome jacket. UL recognized 2464, 300 V, 80 C. NEC Type CMG, CEC Type CMGFT4.
Allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds than multi-conductor cables.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5694-1000-ND 89K8251 70004934
Product Name Multiple Conductor Cables Shielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden PAIRED CABLE, 2 PR, 22AWG SOLID, PVC INSULATED, INSTRUMENTATION/COMPUTER CHROME
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details