The Socket, 4Mm, Metal, Pk5, Buela is a nickel-plated brass receptacle designed for panel mounting. It features a 4 mm diameter unsprung socket with a solder connection and M6 thread, suitable for installation in equipment chassis and switch panels with wall thicknesses up to 13.5 mm. The rated voltage is 30 VAC / 60 VDC, and it can handle a maximum current of 16 A. The contact resistance is specified at 5 mOhm, ensuring efficient electrical connectivity. This product operates within a temperature range of -25°C to +100°C, making it versatile for various applications.
SOCKET, 4MM, METAL, PK5 , BUELA; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 71C9845 |
| Product Name | Socket, 4Mm, Metal, Pk5 , Buela; Gender Hirschmann Test And Measurement |
| Mounting | Panel Mount |