Hirschmann™, A BELDEN BRAND Socket, 4Mm, Red, 5Pk, Bil 20; Gender Hirschmann Test And Measurement 930176701

Description
SOCKET, 4MM, RED, 5PK, BIL 20; Gender:Socket; Connector Mounting:-; Current Rating:32A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; Product RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, RED, 5PK, BIL 20; Gender:Socket; Connector Mounting:-; Current Rating:32A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Red, 5Pk, Bil 20; Gender Hirschmann Test And Measurement - 20T9392 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Red, 5Pk, Bil 20; Gender Hirschmann Test And Measurement
20T9392
Socket, 4Mm, Red, 5Pk, Bil 20; Gender Hirschmann Test And Measurement 20T9392
SOCKET, 4MM, RED, 5PK, BIL 20; Gender:Socket; Connector Mounting:-; Current Rating:32A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; Product RoHS Compliant: Yes

SOCKET, 4MM, RED, 5PK, BIL 20; Gender:Socket; Connector Mounting:-; Current Rating:32A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9392
Product Name Socket, 4Mm, Red, 5Pk, Bil 20; Gender Hirschmann Test And Measurement
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products