SOCKET, 4MM, BLACK, 5PK , BIL 20; Gender:Socket; Connector Mounting:-; Current Rating:32A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 20T9391 |
| Product Name | Socket, 4Mm, Black, 5Pk , Bil 20; Gender Hirschmann Test And Measurement |
| Termination | Solder |