Hirschmann™, A BELDEN BRAND Socket, 4Mm, Panel, White, Pk5, Bil 30; Gender Hirschmann Test And Measurement 930176107

Description
SOCKET, 4MM, PANEL, WHITE, PK5, BIL 30; Gender:Socket; Connector Mounting:Screw Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, PANEL, WHITE, PK5, BIL 30; Gender:Socket; Connector Mounting:Screw Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Panel, White, Pk5, Bil 30; Gender Hirschmann Test And Measurement - 71C9795 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Panel, White, Pk5, Bil 30; Gender Hirschmann Test And Measurement
71C9795
Socket, 4Mm, Panel, White, Pk5, Bil 30; Gender Hirschmann Test And Measurement 71C9795
SOCKET, 4MM, PANEL, WHITE, PK5, BIL 30; Gender:Socket; Connector Mounting:Screw Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact RoHS Compliant: Yes

SOCKET, 4MM, PANEL, WHITE, PK5, BIL 30; Gender:Socket; Connector Mounting:Screw Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71C9795
Product Name Socket, 4Mm, Panel, White, Pk5, Bil 30; Gender Hirschmann Test And Measurement
Mounting Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products