Hirschmann™, A BELDEN BRAND Binding Post, Socket, 32A, Solder, Red; Gender Hirschmann Test And Measurement 930176101

Description
BINDING POST, SOCKET, 32A, SOLDER, RED; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, SOCKET, 32A, SOLDER, RED; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Socket, 32A, Solder, Red; Gender Hirschmann Test And Measurement - 25M7760 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Socket, 32A, Solder, Red; Gender Hirschmann Test And Measurement
25M7760
Binding Post, Socket, 32A, Solder, Red; Gender Hirschmann Test And Measurement 25M7760
BINDING POST, SOCKET, 32A, SOLDER, RED; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, SOCKET, 32A, SOLDER, RED; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M7760
Product Name Binding Post, Socket, 32A, Solder, Red; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Bantam Plug - 9318 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details