Hirschmann™, A BELDEN BRAND Binding Post, Socket, 32A, Solder, Black; Product Range Hirschmann Test And Measurement 930176100

Description
BINDING POST, SOCKET, 32A, SOLDER, BLACK; Product Range:BIL 20 Series; Current Rating:32A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Mounting:Screw Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, SOCKET, 32A, SOLDER, BLACK; Product Range:BIL 20 Series; Current Rating:32A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Mounting:Screw Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Socket, 32A, Solder, Black; Product Range Hirschmann Test And Measurement - 25M7758 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Socket, 32A, Solder, Black; Product Range Hirschmann Test And Measurement
25M7758
Binding Post, Socket, 32A, Solder, Black; Product Range Hirschmann Test And Measurement 25M7758
BINDING POST, SOCKET, 32A, SOLDER, BLACK; Product Range:BIL 20 Series; Current Rating:32A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Mounting:Screw Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, SOCKET, 32A, SOLDER, BLACK; Product Range:BIL 20 Series; Current Rating:32A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Mounting:Screw Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M7758
Product Name Binding Post, Socket, 32A, Solder, Black; Product Range Hirschmann Test And Measurement
Mounting Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

Bantam Plug - SALE-9318 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
MCX (M) R/A Connector for RG178 Cable - ET-MMRA-3 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
IEC Connectors - 1886582 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers