Hirschmann™, A BELDEN BRAND Banana Test Connector, 4 Mm, 16 A, 60 V; Gender Hirschmann Test And Measurement 93017510X

Description
BANANA TEST CONNECTOR, 4 MM, 16 A, 60 V; Gender:Receptacle; Connector Mounting:Screw Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet
Description
BANANA TEST CONNECTOR, 4 MM, 16 A, 60 V; Gender:Receptacle; Connector Mounting:Screw Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Test Connector, 4 Mm, 16 A, 60 V; Gender Hirschmann Test And Measurement - 25M7910 - Newark, An Avnet Company
Chicago, IL, United States
Banana Test Connector, 4 Mm, 16 A, 60 V; Gender Hirschmann Test And Measurement
25M7910
Banana Test Connector, 4 Mm, 16 A, 60 V; Gender Hirschmann Test And Measurement 25M7910
BANANA TEST CONNECTOR, 4 MM, 16 A, 60 V; Gender:Receptacle; Connector Mounting:Screw Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes

BANANA TEST CONNECTOR, 4 MM, 16 A, 60 V; Gender:Receptacle; Connector Mounting:Screw Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M7910
Product Name Banana Test Connector, 4 Mm, 16 A, 60 V; Gender Hirschmann Test And Measurement
Mounting Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details