Hirschmann™, A BELDEN BRAND Socket, 4Mm, Red, Pk5, Kleps 2; Gender Hirschmann Test And Measurement 930175101

Description
SOCKET, 4MM, RED, PK5, KLEPS 2; Gender:Receptacle; Connector Mounting:Screw Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, RED, PK5, KLEPS 2; Gender:Receptacle; Connector Mounting:Screw Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Red, Pk5, Kleps 2; Gender Hirschmann Test And Measurement - 25M7912 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Red, Pk5, Kleps 2; Gender Hirschmann Test And Measurement
25M7912
Socket, 4Mm, Red, Pk5, Kleps 2; Gender Hirschmann Test And Measurement 25M7912
SOCKET, 4MM, RED, PK5, KLEPS 2; Gender:Receptacle; Connector Mounting:Screw Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, 4MM, RED, PK5, KLEPS 2; Gender:Receptacle; Connector Mounting:Screw Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M7912
Product Name Socket, 4Mm, Red, Pk5, Kleps 2; Gender Hirschmann Test And Measurement
Mounting Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMK2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Contacts - 1339G5-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Circular Connector Assemblies - 2171-NECL-S-L12G5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 63 volts
View Details