Hirschmann™, A BELDEN BRAND Socket, 4Mm, Black, Pk5 , Kleps 2; Gender Hirschmann Test And Measurement 9301751001

Description
SOCKET, 4MM, BLACK, PK5 , KLEPS 2; Gender:Receptacle; Connector Mounting:Screw Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, BLACK, PK5 , KLEPS 2; Gender:Receptacle; Connector Mounting:Screw Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Black, Pk5 , Kleps 2; Gender Hirschmann Test And Measurement - 25M7911 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Black, Pk5 , Kleps 2; Gender Hirschmann Test And Measurement
25M7911
Socket, 4Mm, Black, Pk5 , Kleps 2; Gender Hirschmann Test And Measurement 25M7911
SOCKET, 4MM, BLACK, PK5 , KLEPS 2; Gender:Receptacle; Connector Mounting:Screw Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

SOCKET, 4MM, BLACK, PK5 , KLEPS 2; Gender:Receptacle; Connector Mounting:Screw Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M7911
Product Name Socket, 4Mm, Black, Pk5 , Kleps 2; Gender Hirschmann Test And Measurement
Mounting Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details