Hirschmann™, A BELDEN BRAND Socket, 4Mm, Green, Pk5 , Buela; Gender Hirschmann Test And Measurement 930166104

Description
SOCKET, 4MM, GREEN, PK5 , BUELA; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, GREEN, PK5 , BUELA; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Green, Pk5 , Buela; Gender Hirschmann Test And Measurement - 93T7832 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Green, Pk5 , Buela; Gender Hirschmann Test And Measurement
93T7832
Socket, 4Mm, Green, Pk5 , Buela; Gender Hirschmann Test And Measurement 93T7832
SOCKET, 4MM, GREEN, PK5 , BUELA; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, 4MM, GREEN, PK5 , BUELA; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T7832
Product Name Socket, 4Mm, Green, Pk5 , Buela; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Plug - NECC-S1G9-C2-M - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers