Hirschmann™, A BELDEN BRAND Socket, 4Mm, Yellow, Pk5, Buela; Gender Hirschmann Test And Measurement 930166103

Description
SOCKET, 4MM, YELLOW, PK5, BUELA; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, YELLOW, PK5, BUELA; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Yellow, Pk5, Buela; Gender Hirschmann Test And Measurement - 93T7831 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Yellow, Pk5, Buela; Gender Hirschmann Test And Measurement
93T7831
Socket, 4Mm, Yellow, Pk5, Buela; Gender Hirschmann Test And Measurement 93T7831
SOCKET, 4MM, YELLOW, PK5, BUELA; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, 4MM, YELLOW, PK5, BUELA; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Tin Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T7831
Product Name Socket, 4Mm, Yellow, Pk5, Buela; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-SMAN-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details