Hirschmann™, A BELDEN BRAND Socket 4Mm, 16A, Screw; Gender Hirschmann Test And Measurement 930160000

Description
SOCKET 4MM, 16A, SCREW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes
Description
SOCKET 4MM, 16A, SCREW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket 4Mm, 16A, Screw; Gender Hirschmann Test And Measurement - 17M8673 - Newark, An Avnet Company
Chicago, IL, United States
Socket 4Mm, 16A, Screw; Gender Hirschmann Test And Measurement
17M8673
Socket 4Mm, 16A, Screw; Gender Hirschmann Test And Measurement 17M8673
SOCKET 4MM, 16A, SCREW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

SOCKET 4MM, 16A, SCREW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M8673
Product Name Socket 4Mm, 16A, Screw; Gender Hirschmann Test And Measurement
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details