Hirschmann™, A BELDEN BRAND Socket, 4Mm, Metal, 5Pk , Buela; Gender Hirschmann Test And Measurement 930147700

Description
SOCKET, 4MM, METAL, 5PK , BUELA; Gender:Receptacle; Connector Mounting:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, METAL, 5PK , BUELA; Gender:Receptacle; Connector Mounting:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Metal, 5Pk , Buela; Gender Hirschmann Test And Measurement - 20T9397 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Metal, 5Pk , Buela; Gender Hirschmann Test And Measurement
20T9397
Socket, 4Mm, Metal, 5Pk , Buela; Gender Hirschmann Test And Measurement 20T9397
SOCKET, 4MM, METAL, 5PK , BUELA; Gender:Receptacle; Connector Mounting:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes

SOCKET, 4MM, METAL, 5PK , BUELA; Gender:Receptacle; Connector Mounting:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9397
Product Name Socket, 4Mm, Metal, 5Pk , Buela; Gender Hirschmann Test And Measurement
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
BNC Female To BNC Female - SALE-9257 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details