Hirschmann™, A BELDEN BRAND Socket, 4Mm, Metal, Pk5 , Bo; Gender Hirschmann Test And Measurement 930147000

Description
SOCKET, 4MM, METAL, PK5 , BO; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Description
SOCKET, 4MM, METAL, PK5 , BO; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Metal, Pk5 , Bo; Gender Hirschmann Test And Measurement - 24M0854 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Metal, Pk5 , Bo; Gender Hirschmann Test And Measurement
24M0854
Socket, 4Mm, Metal, Pk5 , Bo; Gender Hirschmann Test And Measurement 24M0854
SOCKET, 4MM, METAL, PK5 , BO; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, 4MM, METAL, PK5 , BO; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M0854
Product Name Socket, 4Mm, Metal, Pk5 , Bo; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products