Hirschmann™, A BELDEN BRAND Binding Post, 63A, Panel, Red; Product Range Hirschmann Test And Measurement 930144101

Description
BINDING POST, 63A, PANEL, RED; Product Range:PKNI 20 B Series; Current Rating:63A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes
Description
BINDING POST, 63A, PANEL, RED; Product Range:PKNI 20 B Series; Current Rating:63A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 63A, Panel, Red; Product Range Hirschmann Test And Measurement - 71AC0909 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 63A, Panel, Red; Product Range Hirschmann Test And Measurement
71AC0909
Binding Post, 63A, Panel, Red; Product Range Hirschmann Test And Measurement 71AC0909
BINDING POST, 63A, PANEL, RED; Product Range:PKNI 20 B Series; Current Rating:63A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes

BINDING POST, 63A, PANEL, RED; Product Range:PKNI 20 B Series; Current Rating:63A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0909
Product Name Binding Post, 63A, Panel, Red; Product Range Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm ARINC Size 5 Pin - 110786 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details