Hirschmann™, A BELDEN BRAND Binding Post, 63A, Panel, Violet; Product Range Hirschmann Test And Measurement 930136109

Description
BINDING POST, 63A, PANEL, VIOLET; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Violet; Contact Material:Brass; RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 63A, PANEL, VIOLET; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Violet; Contact Material:Brass; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 63A, Panel, Violet; Product Range Hirschmann Test And Measurement - 71AC0907 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 63A, Panel, Violet; Product Range Hirschmann Test And Measurement
71AC0907
Binding Post, 63A, Panel, Violet; Product Range Hirschmann Test And Measurement 71AC0907
BINDING POST, 63A, PANEL, VIOLET; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Violet; Contact Material:Brass; RoHS Compliant: Yes

BINDING POST, 63A, PANEL, VIOLET; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Violet; Contact Material:Brass; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0907
Product Name Binding Post, 63A, Panel, Violet; Product Range Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details