Hirschmann™, A BELDEN BRAND Binding Post, 63A, Panel, Brown; Product Range Hirschmann Test And Measurement 930136105

Description
BINDING POST, 63A, PANEL, BROWN; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Brown; Contact Material:Brass; RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 63A, PANEL, BROWN; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Brown; Contact Material:Brass; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 63A, Panel, Brown; Product Range Hirschmann Test And Measurement - 71AC0904 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 63A, Panel, Brown; Product Range Hirschmann Test And Measurement
71AC0904
Binding Post, 63A, Panel, Brown; Product Range Hirschmann Test And Measurement 71AC0904
BINDING POST, 63A, PANEL, BROWN; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Brown; Contact Material:Brass; RoHS Compliant: Yes

BINDING POST, 63A, PANEL, BROWN; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Brown; Contact Material:Brass; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0904
Product Name Binding Post, 63A, Panel, Brown; Product Range Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products