Hirschmann™, A BELDEN BRAND Socket, 4Mm, Red, Mls; Product Range Hirschmann Test And Measurement 930136101

Description
SOCKET, 4MM, RED, MLS; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, RED, MLS; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Red, Mls; Product Range Hirschmann Test And Measurement - 93T7829 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Red, Mls; Product Range Hirschmann Test And Measurement
93T7829
Socket, 4Mm, Red, Mls; Product Range Hirschmann Test And Measurement 93T7829
SOCKET, 4MM, RED, MLS; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes

SOCKET, 4MM, RED, MLS; Product Range:PKNI 10 B Series; Current Rating:63A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T7829
Product Name Socket, 4Mm, Red, Mls; Product Range Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details