Hirschmann™, A BELDEN BRAND Crocodile Clip, 6Mm, Yellow, 6A; Connector Type Hirschmann Test And Measurement 930126103

Description
CROCODILE CLIP, 6MM, YELLOW, 6A; Connector Type:Crocodile Clip; Current Rating:6A; Jaw Opening Max:6mm; Insulator Colour:Yellow; Product Range:AK 10 Series RoHS Compliant: Yes
Datasheet
Description
CROCODILE CLIP, 6MM, YELLOW, 6A; Connector Type:Crocodile Clip; Current Rating:6A; Jaw Opening Max:6mm; Insulator Colour:Yellow; Product Range:AK 10 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crocodile Clip, 6Mm, Yellow, 6A; Connector Type Hirschmann Test And Measurement - 89K8427 - Newark, An Avnet Company
Chicago, IL, United States
Crocodile Clip, 6Mm, Yellow, 6A; Connector Type Hirschmann Test And Measurement
89K8427
Crocodile Clip, 6Mm, Yellow, 6A; Connector Type Hirschmann Test And Measurement 89K8427
CROCODILE CLIP, 6MM, YELLOW, 6A; Connector Type:Crocodile Clip; Current Rating:6A; Jaw Opening Max:6mm; Insulator Colour:Yellow; Product Range:AK 10 Series RoHS Compliant: Yes

CROCODILE CLIP, 6MM, YELLOW, 6A; Connector Type:Crocodile Clip; Current Rating:6A; Jaw Opening Max:6mm; Insulator Colour:Yellow; Product Range:AK 10 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89K8427
Product Name Crocodile Clip, 6Mm, Yellow, 6A; Connector Type Hirschmann Test And Measurement
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details