Hirschmann™, A BELDEN BRAND Crocodile Clip, 4Mm, Pk5, Agf; Connector Type Hirschmann Test And Measurement 930122000

Description
CROCODILE CLIP, 4MM, PK5, AGF; Connector Type:Crocodile Clip; Current Rating:-; Jaw Opening Max:10mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Nickel; Contact Resistance:15mohm; DC Current Max:5A;RoHS Compliant: Yes
Datasheet
Description
CROCODILE CLIP, 4MM, PK5, AGF; Connector Type:Crocodile Clip; Current Rating:-; Jaw Opening Max:10mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Nickel; Contact Resistance:15mohm; DC Current Max:5A;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crocodile Clip, 4Mm, Pk5, Agf; Connector Type Hirschmann Test And Measurement - 25M7550 - Newark, An Avnet Company
Chicago, IL, United States
Crocodile Clip, 4Mm, Pk5, Agf; Connector Type Hirschmann Test And Measurement
25M7550
Crocodile Clip, 4Mm, Pk5, Agf; Connector Type Hirschmann Test And Measurement 25M7550
CROCODILE CLIP, 4MM, PK5, AGF; Connector Type:Crocodile Clip; Current Rating:-; Jaw Opening Max:10mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Nickel; Contact Resistance:15mohm; DC Current Max:5A;RoHS Compliant: Yes

CROCODILE CLIP, 4MM, PK5, AGF; Connector Type:Crocodile Clip; Current Rating:-; Jaw Opening Max:10mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Nickel; Contact Resistance:15mohm; DC Current Max:5A;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M7550
Product Name Crocodile Clip, 4Mm, Pk5, Agf; Connector Type Hirschmann Test And Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details