Hirschmann™, A BELDEN BRAND Test Probe; Connector Type Hirschmann Test And Measurement 930113101

Description
TEST PROBE; Connector Type:Test Clip; Centerline Spacing:-; Connector Tip Style:Claw; Current Rating:4A; Overall Length:159mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:KLEPS 30; Accessory Type:Test Probe RoHS Compliant: Yes
Datasheet
Description
TEST PROBE; Connector Type:Test Clip; Centerline Spacing:-; Connector Tip Style:Claw; Current Rating:4A; Overall Length:159mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:KLEPS 30; Accessory Type:Test Probe RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe; Connector Type Hirschmann Test And Measurement - 06WX5804 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Connector Type Hirschmann Test And Measurement
06WX5804
Test Probe; Connector Type Hirschmann Test And Measurement 06WX5804
TEST PROBE; Connector Type:Test Clip; Centerline Spacing:-; Connector Tip Style:Claw; Current Rating:4A; Overall Length:159mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:KLEPS 30; Accessory Type:Test Probe RoHS Compliant: Yes

TEST PROBE; Connector Type:Test Clip; Centerline Spacing:-; Connector Tip Style:Claw; Current Rating:4A; Overall Length:159mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:KLEPS 30; Accessory Type:Test Probe RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5804
Product Name Test Probe; Connector Type Hirschmann Test And Measurement
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Barbed tubing connector - RTU-PK-4/6 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details