Hirschmann™, A BELDEN BRAND Test Probe; Connector Type Hirschmann Test And Measurement 930113100

Description
TEST PROBE; Connector Type:Test Clip; Centerline Spacing:-; Connector Tip Style:Claw; Current Rating:4A; Overall Length:159mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:KLEPS 30; Accessory Type:Test Probe RoHS Compliant: Yes
Datasheet
Description
TEST PROBE; Connector Type:Test Clip; Centerline Spacing:-; Connector Tip Style:Claw; Current Rating:4A; Overall Length:159mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:KLEPS 30; Accessory Type:Test Probe RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe; Connector Type Hirschmann Test And Measurement - 06WX5803 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Connector Type Hirschmann Test And Measurement
06WX5803
Test Probe; Connector Type Hirschmann Test And Measurement 06WX5803
TEST PROBE; Connector Type:Test Clip; Centerline Spacing:-; Connector Tip Style:Claw; Current Rating:4A; Overall Length:159mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:KLEPS 30; Accessory Type:Test Probe RoHS Compliant: Yes

TEST PROBE; Connector Type:Test Clip; Centerline Spacing:-; Connector Tip Style:Claw; Current Rating:4A; Overall Length:159mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:KLEPS 30; Accessory Type:Test Probe RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5803
Product Name Test Probe; Connector Type Hirschmann Test And Measurement
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug - FBS-SUB-9-GS-DP-B - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details