Hirschmann™, A BELDEN BRAND Socket, 4Mm, Yellow/green, 5Pk, Mls; Gender Hirschmann Test And Measurement 930103788

Description
SOCKET, 4MM, YELLOW/GREEN, 5PK, MLS; Gender:Receptacle; Connector Mounting:-; Current Rating:35A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Green, Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, YELLOW/GREEN, 5PK, MLS; Gender:Receptacle; Connector Mounting:-; Current Rating:35A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Green, Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Yellow/green, 5Pk, Mls; Gender Hirschmann Test And Measurement - 20T9411 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Yellow/green, 5Pk, Mls; Gender Hirschmann Test And Measurement
20T9411
Socket, 4Mm, Yellow/green, 5Pk, Mls; Gender Hirschmann Test And Measurement 20T9411
SOCKET, 4MM, YELLOW/GREEN, 5PK, MLS; Gender:Receptacle; Connector Mounting:-; Current Rating:35A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Green, Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, 4MM, YELLOW/GREEN, 5PK, MLS; Gender:Receptacle; Connector Mounting:-; Current Rating:35A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Green, Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9411
Product Name Socket, 4Mm, Yellow/green, 5Pk, Mls; Gender Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products