Hirschmann™, A BELDEN BRAND Socket, 4Mm, Black, 5Pk , Mls; Gender Hirschmann Test And Measurement 930103700

Description
SOCKET, 4MM, BLACK, 5PK , MLS; Gender:Receptacle; Connector Mounting:-; Current Rating:35A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, BLACK, 5PK , MLS; Gender:Receptacle; Connector Mounting:-; Current Rating:35A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Black, 5Pk , Mls; Gender Hirschmann Test And Measurement - 20T9406 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Black, 5Pk , Mls; Gender Hirschmann Test And Measurement
20T9406
Socket, 4Mm, Black, 5Pk , Mls; Gender Hirschmann Test And Measurement 20T9406
SOCKET, 4MM, BLACK, 5PK , MLS; Gender:Receptacle; Connector Mounting:-; Current Rating:35A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes

SOCKET, 4MM, BLACK, 5PK , MLS; Gender:Receptacle; Connector Mounting:-; Current Rating:35A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9406
Product Name Socket, 4Mm, Black, 5Pk , Mls; Gender Hirschmann Test And Measurement
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-102-850-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Mini Alligator Clip to 0.080″ Pin Socket, Adapter - 8015 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Current Rating 5.0 amps
View Details