Hirschmann™, A BELDEN BRAND Socket, 4Mm, Yellow, Pk5, Mls; Product Range Hirschmann Test And Measurement 930103103

Description
SOCKET, 4MM, YELLOW, PK5, MLS; Product Range:PKI 10 A Series; Current Rating:35A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, YELLOW, PK5, MLS; Product Range:PKI 10 A Series; Current Rating:35A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Yellow, Pk5, Mls; Product Range Hirschmann Test And Measurement - 72C1355 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Yellow, Pk5, Mls; Product Range Hirschmann Test And Measurement
72C1355
Socket, 4Mm, Yellow, Pk5, Mls; Product Range Hirschmann Test And Measurement 72C1355
SOCKET, 4MM, YELLOW, PK5, MLS; Product Range:PKI 10 A Series; Current Rating:35A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes

SOCKET, 4MM, YELLOW, PK5, MLS; Product Range:PKI 10 A Series; Current Rating:35A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C1355
Product Name Socket, 4Mm, Yellow, Pk5, Mls; Product Range Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Plug to 0.080″ Pin Socket, Adapter - 8012 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details