Hirschmann™, A BELDEN BRAND Connector, 35A, Screw, Red; Product Range Hirschmann Test And Measurement 930103101

Description
CONNECTOR, 35A, SCREW, RED; Product Range:PKI 10 A Series; Current Rating:35A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, 35A, SCREW, RED; Product Range:PKI 10 A Series; Current Rating:35A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, 35A, Screw, Red; Product Range Hirschmann Test And Measurement - 72C1353 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 35A, Screw, Red; Product Range Hirschmann Test And Measurement
72C1353
Connector, 35A, Screw, Red; Product Range Hirschmann Test And Measurement 72C1353
CONNECTOR, 35A, SCREW, RED; Product Range:PKI 10 A Series; Current Rating:35A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, 35A, SCREW, RED; Product Range:PKI 10 A Series; Current Rating:35A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C1353
Product Name Connector, 35A, Screw, Red; Product Range Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 7922B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details