Hirschmann™, A BELDEN BRAND Connector, 35A, Screw, Black; Product Range Hirschmann Test And Measurement 930103100

Description
CONNECTOR, 35A, SCREW, BLACK; Product Range:PKI 10 A Series; Current Rating:35A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, 35A, SCREW, BLACK; Product Range:PKI 10 A Series; Current Rating:35A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, 35A, Screw, Black; Product Range Hirschmann Test And Measurement - 72C1350 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 35A, Screw, Black; Product Range Hirschmann Test And Measurement
72C1350
Connector, 35A, Screw, Black; Product Range Hirschmann Test And Measurement 72C1350
CONNECTOR, 35A, SCREW, BLACK; Product Range:PKI 10 A Series; Current Rating:35A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, 35A, SCREW, BLACK; Product Range:PKI 10 A Series; Current Rating:35A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C1350
Product Name Connector, 35A, Screw, Black; Product Range Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8006E11 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details