Hirschmann™, A BELDEN BRAND Socket, 4Mm, Black, Pk5 , Mls; Product Range Hirschmann Test And Measurement 930099100

Description
SOCKET, 4MM, BLACK, PK5 , MLS; Product Range:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, BLACK, PK5 , MLS; Product Range:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Black, Pk5 , Mls; Product Range Hirschmann Test And Measurement - 93T7826 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Black, Pk5 , Mls; Product Range Hirschmann Test And Measurement
93T7826
Socket, 4Mm, Black, Pk5 , Mls; Product Range Hirschmann Test And Measurement 93T7826
SOCKET, 4MM, BLACK, PK5 , MLS; Product Range:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes

SOCKET, 4MM, BLACK, PK5 , MLS; Product Range:-; Current Rating:16A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T7826
Product Name Socket, 4Mm, Black, Pk5 , Mls; Product Range Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Jacks, Plugs - 9408BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Solder Lug
Mounting Panel Mount
View Details