Hirschmann™, A BELDEN BRAND Plug, 4Mm, Blue, Pk5, Sep; Gender Hirschmann Test And Measurement 930061102

Description
PLUG, 4MM, BLUE, PK5, SEP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, BLUE, PK5, SEP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Blue, Pk5, Sep; Gender Hirschmann Test And Measurement - 26M4856 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Blue, Pk5, Sep; Gender Hirschmann Test And Measurement
26M4856
Plug, 4Mm, Blue, Pk5, Sep; Gender Hirschmann Test And Measurement 26M4856
PLUG, 4MM, BLUE, PK5, SEP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes

PLUG, 4MM, BLUE, PK5, SEP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M4856
Product Name Plug, 4Mm, Blue, Pk5, Sep; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details