Hirschmann™, A BELDEN BRAND Plug, 4Mm, Red, Pk5 , Sep; Gender Hirschmann Test And Measurement 930061101

Description
PLUG, 4MM, RED, PK5 , SEP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, RED, PK5 , SEP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Red, Pk5 , Sep; Gender Hirschmann Test And Measurement - 26M4858 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Red, Pk5 , Sep; Gender Hirschmann Test And Measurement
26M4858
Plug, 4Mm, Red, Pk5 , Sep; Gender Hirschmann Test And Measurement 26M4858
PLUG, 4MM, RED, PK5 , SEP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes

PLUG, 4MM, RED, PK5 , SEP; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M4858
Product Name Plug, 4Mm, Red, Pk5 , Sep; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products