Hirschmann™, A BELDEN BRAND Plug, 4Mm, Black, Pk5, Sls; Gender Hirschmann Test And Measurement 930047100

Description
PLUG, 4MM, BLACK, PK5, SLS; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder;RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, BLACK, PK5, SLS; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Black, Pk5, Sls; Gender Hirschmann Test And Measurement - 24M9046 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Black, Pk5, Sls; Gender Hirschmann Test And Measurement
24M9046
Plug, 4Mm, Black, Pk5, Sls; Gender Hirschmann Test And Measurement 24M9046
PLUG, 4MM, BLACK, PK5, SLS; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder;RoHS Compliant: Yes

PLUG, 4MM, BLACK, PK5, SLS; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M9046
Product Name Plug, 4Mm, Black, Pk5, Sls; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products