Belden Inc. Cable, Coaxial, Rg-223/u,19Awg, 500Ft, Black; Coaxial Cable Type Belden 9273 010U500

Description
CABLE, COAXIAL, RG-223/U,19AWG, 500FT, BLACK; Coaxial Cable Type:RG223; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Description
CABLE, COAXIAL, RG-223/U,19AWG, 500FT, BLACK; Coaxial Cable Type:RG223; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Coaxial, Rg-223/u,19Awg, 500Ft, Black; Coaxial Cable Type Belden - 03F1351 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-223/u,19Awg, 500Ft, Black; Coaxial Cable Type Belden
03F1351
Cable, Coaxial, Rg-223/u,19Awg, 500Ft, Black; Coaxial Cable Type Belden 03F1351
CABLE, COAXIAL, RG-223/U,19AWG, 500FT, BLACK; Coaxial Cable Type:RG223; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-223/U,19AWG, 500FT, BLACK; Coaxial Cable Type:RG223; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1351
Product Name Cable, Coaxial, Rg-223/u,19Awg, 500Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2509220-1 - TE Connectivity
Specs
Application RF
Product Type MHF1 Plug
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers
DeviceNet Physical Media - 1485R-P1F5-C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details