CABLE COAXIAL RG-223 19AWG 1000'
COAXIAL CABLE, RG-223/U, 1000FT, BLACK; Coaxial Cable Type:RG223; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | 9273010U1000-ND | 03F1352 |
| Product Name | Coaxial Cables (RF) | Coaxial Cable, Rg-223/u, 1000Ft, Black; Coaxial Cable Type Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Conductor | Copper, Silver Coated | |
| Cable Shielding | Braid | |
| North American | 19 AWG |