Belden Inc. 78Ω Twinax, #20 TC, PO, TC Braid, PVC Jkt, CM 9272

Description
78 Ohm Twinax, 20 AWG stranded (7x28) .038" tinned copper conductors, polyethylene insulation, tinned copper braid shield (93% Coverage), PVC jacket.
Datasheet
Description
78 Ohm Twinax, 20 AWG stranded (7x28) .038" tinned copper conductors, polyethylene insulation, tinned copper braid shield (93% Coverage), PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
78Ω Twinax, #20 TC, PO, TC Braid, PVC Jkt, CM - 9272 - Belden Inc.
St. Louis, MO, United States
78Ω Twinax, #20 TC, PO, TC Braid, PVC Jkt, CM
9272
78Ω Twinax, #20 TC, PO, TC Braid, PVC Jkt, CM 9272
78 Ohm Twinax, 20 AWG stranded (7x28) .038" tinned copper conductors, polyethylene insulation, tinned copper braid shield (93% Coverage), PVC jacket.

78 Ohm Twinax, 20 AWG stranded (7x28) .038" tinned copper conductors, polyethylene insulation, tinned copper braid shield (93% Coverage), PVC jacket.

Supplier's Site Datasheet
Twinaxial Cable, 20Awg, 78 Ohm, Per M, Blue; Conductor Size Awg Belden - 54M3136 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 78 Ohm, Per M, Blue; Conductor Size Awg Belden
54M3136
Twinaxial Cable, 20Awg, 78 Ohm, Per M, Blue; Conductor Size Awg Belden 54M3136
TWINAXIAL CABLE, 20AWG, 78 OHM, PER M, BLUE; Conductor Size AWG:20AWG; Jacket Color:Blue; Jacket Material:PVC; No. of Max Strands x Strand Size:7 x 0.32mm; Conductor Material: Tinned Copper; Impedance:78ohm RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 78 OHM, PER M, BLUE; Conductor Size AWG:20AWG; Jacket Color:Blue; Jacket Material:PVC; No. of Max Strands x Strand Size:7 x 0.32mm; Conductor Material: Tinned Copper; Impedance:78ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 9272 54M3136
Product Name 78Ω Twinax, #20 TC, PO, TC Braid, PVC Jkt, CM Twinaxial Cable, 20Awg, 78 Ohm, Per M, Blue; Conductor Size Awg Belden
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; PE - Polyethylene
Cable Conductor Copper; Tinned Copper - Stranded
Cable Shielding Braid; Braid(s)
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011) RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2010528 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 C (-4 F)
View Details