TWINAXIAL CABLE, 20AWG, 78 OHM, 1000FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K7333 |
| Product Name | Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Belden |
| Standards / Certifications | RoHS |