Belden Inc. 124Ω Twinax, #25-2c TC, PO, O/A Foil, PVC Jkt, CM 9271

Description
124 Ohm Twinax, 25 AWG stranded (7x33) tinned copper conductors, polyethylene insulation, Beldfoil® shield (100% coverage), stranded tinned copper drain wire, PVC jacket.
Datasheet
Description
124 Ohm Twinax, 25 AWG stranded (7x33) tinned copper conductors, polyethylene insulation, Beldfoil® shield (100% coverage), stranded tinned copper drain wire, PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
124Ω Twinax, #25-2c TC, PO, O/A Foil, PVC Jkt, CM - 9271 - Belden Inc.
St. Louis, MO, United States
124Ω Twinax, #25-2c TC, PO, O/A Foil, PVC Jkt, CM
9271
124Ω Twinax, #25-2c TC, PO, O/A Foil, PVC Jkt, CM 9271
124 Ohm Twinax, 25 AWG stranded (7x33) tinned copper conductors, polyethylene insulation, Beldfoil® shield (100% coverage), stranded tinned copper drain wire, PVC jacket.

124 Ohm Twinax, 25 AWG stranded (7x33) tinned copper conductors, polyethylene insulation, Beldfoil® shield (100% coverage), stranded tinned copper drain wire, PVC jacket.

Supplier's Site Datasheet
Twinaxial Cable, 25Awg, 124 Ohm, Per M, Blue; Conductor Size Awg Belden - 54M3135 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 25Awg, 124 Ohm, Per M, Blue; Conductor Size Awg Belden
54M3135
Twinaxial Cable, 25Awg, 124 Ohm, Per M, Blue; Conductor Size Awg Belden 54M3135
TWINAXIAL CABLE, 25AWG, 124 OHM, PER M, BLUE; Conductor Size AWG:25AWG; Jacket Color:Blue; Jacket Material:PVC; No. of Max Strands x Strand Size:7 x 0.18mm; Conductor Material: Copper; Impedance:124ohm RoHS Compliant: Yes

TWINAXIAL CABLE, 25AWG, 124 OHM, PER M, BLUE; Conductor Size AWG:25AWG; Jacket Color:Blue; Jacket Material:PVC; No. of Max Strands x Strand Size:7 x 0.18mm; Conductor Material: Copper; Impedance:124ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 9271 54M3135
Product Name 124Ω Twinax, #25-2c TC, PO, O/A Foil, PVC Jkt, CM Twinaxial Cable, 25Awg, 124 Ohm, Per M, Blue; Conductor Size Awg Belden
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; PE - Polyethylene
Cable Conductor Copper; Tinned Copper - Stranded
Cable Shielding Foil; Foil(s) or Copper Tape(s)
Standards / Certifications UL Recognized Component Mark (US and Canadian); CM RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 349518 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details