Belden Inc. Cable, Coaxial, Rg62A, 22Awg, 93Ohm, Org, 1000Ft; Coaxial Cable Type Belden 9269 003U1000

Description
CABLE, COAXIAL, RG62A, 22AWG, 93OHM, ORG, 1000FT; Coaxial Cable Type:RG62A; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Orange; Jacket Material:PVCRoHS Compliant: Yes
Datasheet
Description
CABLE, COAXIAL, RG62A, 22AWG, 93OHM, ORG, 1000FT; Coaxial Cable Type:RG62A; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Orange; Jacket Material:PVCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coaxial, Rg62A, 22Awg, 93Ohm, Org, 1000Ft; Coaxial Cable Type Belden - 02F4650 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg62A, 22Awg, 93Ohm, Org, 1000Ft; Coaxial Cable Type Belden
02F4650
Cable, Coaxial, Rg62A, 22Awg, 93Ohm, Org, 1000Ft; Coaxial Cable Type Belden 02F4650
CABLE, COAXIAL, RG62A, 22AWG, 93OHM, ORG, 1000FT; Coaxial Cable Type:RG62A; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Orange; Jacket Material:PVCRoHS Compliant: Yes

CABLE, COAXIAL, RG62A, 22AWG, 93OHM, ORG, 1000FT; Coaxial Cable Type:RG62A; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Orange; Jacket Material:PVCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4650
Product Name Cable, Coaxial, Rg62A, 22Awg, 93Ohm, Org, 1000Ft; Coaxial Cable Type Belden
Cable Type Coaxial; RG6/11
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
6+6 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 450mm, double-end, Hex Socket Screw-Lok Reverse Fix - G125-MC11205M3-0450M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details