Belden Inc. Coaxial Cable, Rg-62A/u, 500Ft, Black; Coaxial Cable Type Belden 9268 010500

Description
COAXIAL CABLE, RG-62A/U, 500FT, BLACK; Coaxial Cable Type:RG62A; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-62A/U, 500FT, BLACK; Coaxial Cable Type:RG62A; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-62A/u, 500Ft, Black; Coaxial Cable Type Belden - 02F4657 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-62A/u, 500Ft, Black; Coaxial Cable Type Belden
02F4657
Coaxial Cable, Rg-62A/u, 500Ft, Black; Coaxial Cable Type Belden 02F4657
COAXIAL CABLE, RG-62A/U, 500FT, BLACK; Coaxial Cable Type:RG62A; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-62A/U, 500FT, BLACK; Coaxial Cable Type:RG62A; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4657
Product Name Coaxial Cable, Rg-62A/u, 500Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 1745305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details