Belden Inc. Shielded Composite Cable, 1 Rg59/u Coax/1Pair, 22Awg, 150Ft; Cable Shielding Belden 9265-150-10

Description
SHIELDED COMPOSITE CABLE, 1 RG59/U COAX/1PAIR, 22AWG, 150FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):150ft; Reel Length (Metric):45.72m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED COMPOSITE CABLE, 1 RG59/U COAX/1PAIR, 22AWG, 150FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):150ft; Reel Length (Metric):45.72m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Composite Cable, 1 Rg59/u Coax/1Pair, 22Awg, 150Ft; Cable Shielding Belden - 90B5433 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 1 Rg59/u Coax/1Pair, 22Awg, 150Ft; Cable Shielding Belden
90B5433
Shielded Composite Cable, 1 Rg59/u Coax/1Pair, 22Awg, 150Ft; Cable Shielding Belden 90B5433
SHIELDED COMPOSITE CABLE, 1 RG59/U COAX/1PAIR, 22AWG, 150FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):150ft; Reel Length (Metric):45.72m; Product Range:- RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 1 RG59/U COAX/1PAIR, 22AWG, 150FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):150ft; Reel Length (Metric):45.72m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 90B5433
Product Name Shielded Composite Cable, 1 Rg59/u Coax/1Pair, 22Awg, 150Ft; Cable Shielding Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 1135906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Shielding U/ftp
View Details