Belden Inc. Multiple Conductor Cables 9261 060100

Description
12 Conductor Multi-Conductor Cable Chrome 20 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Chrome 20 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5679-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5679-100-ND
Multiple Conductor Cables BEL5679-100-ND
12 Conductor Multi-Conductor Cable Chrome 20 AWG Braid 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Chrome 20 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 12 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Belden - 70B7082 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 12 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Belden
70B7082
Shielded Multiconductor Cable, 12 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Belden 70B7082
SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
12 #20 PVC SHLD PVC CHROME - 70002674 - Allied Electronics, Inc.
Fort Worth, TX, USA
12 #20 PVC SHLD PVC CHROME
70002674
12 #20 PVC SHLD PVC CHROME 70002674
Audio, Control and Instrumentation Cable, 12 Conductors, 20 AWG Wire Size 12 number of conductors 0.016 in. thickness insulation -20 °C to +80 °C operating temperature Stranded (7 x 28) tinned copper conductors PVC insulation, tinned copper braid shield (85% shield coverage), PVC jacket.

Audio, Control and Instrumentation Cable, 12 Conductors, 20 AWG Wire Size

  • 12 number of conductors
  • 0.016 in. thickness insulation
  • -20 °C to +80 °C operating temperature
    Stranded (7 x 28) tinned copper conductors PVC insulation, tinned copper braid shield (85% shield coverage), PVC jacket.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5679-100-ND 70B7082 70002674
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 12 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Belden 12 #20 PVC SHLD PVC CHROME
Product Category Cable
Cable Shielding Braid Braid
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-2121-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-2400/401-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers