Belden Inc. Multiple Conductor Cables 9260 060100

Description
6 Conductor Multi-Conductor Cable Chrome 20 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Chrome 20 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1538-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1538-100-ND
Multiple Conductor Cables BEL1538-100-ND
6 Conductor Multi-Conductor Cable Chrome 20 AWG Braid 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Chrome 20 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Belden - 87K7328 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Belden
87K7328
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Belden 87K7328
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL1538-100-ND 87K7328
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 6 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Miniature Alligator Clips - 9029-M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details