The Triaxial Cable RG-11/U, 1000Ft, Black is a coaxial cable featuring a 15 AWG stranded bare copper conductor with a diameter of 0.064 inches. It is insulated with foam high-density polyethylene (HDPE) and has a total of one conductor. The cable includes a bare copper braid shield with 90% inner coverage and an outer shield with 80% coverage, separated by paper tape. The outer jacket is made of chlorosulphonated polyethylene (CSPE). This cable has an overall nominal diameter of 0.520 inches and operates within a temperature range of -20°C to +75°C. It is suitable for indoor, outdoor, and burial applications, but is not plenum-rated. The cable complies with several standards, including UL Style 1641 and EU RoHS directives. Electrical characteristics include a nominal characteristic impedance of 75 ohms, a nominal capacitance of 17.3 pF/ft from conductor to shield, and a maximum operating voltage of 30 V RMS (UL) and 300 V RMS (non-UL). The cable has been tested for attenuation at various frequencies, with a maximum attenuation of 5.7 dB/100 ft at 1000 MHz. The bulk weight of the cable is 135 lbs per 1000 ft.
TRIAXIAL CABLE, RG-11/U, 1000FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:15AWG; No. of Max Strands x Strand Size:19 x 27AWG; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; External Diameter:13.208mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 03F2153 |
| Product Name | Triaxial Cable, Rg-11/u, 1000Ft, Black; Coaxial Cable Type Belden |
| Cable Type | Coaxial; Triaxial |