Belden Inc. Coaxial Cable, Rg59/u, 20Awg, 75Ohm, Gray, 500Ft; Coaxial Cable Type Belden 9231 008500

Description
COAXIAL CABLE, RG59/U, 20AWG, 75OHM, GRAY, 500FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG59/U, 20AWG, 75OHM, GRAY, 500FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg59/u, 20Awg, 75Ohm, Gray, 500Ft; Coaxial Cable Type Belden - 04F8744 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg59/u, 20Awg, 75Ohm, Gray, 500Ft; Coaxial Cable Type Belden
04F8744
Coaxial Cable, Rg59/u, 20Awg, 75Ohm, Gray, 500Ft; Coaxial Cable Type Belden 04F8744
COAXIAL CABLE, RG59/U, 20AWG, 75OHM, GRAY, 500FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG59/U, 20AWG, 75OHM, GRAY, 500FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F8744
Product Name Coaxial Cable, Rg59/u, 20Awg, 75Ohm, Gray, 500Ft; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2+2 Pos. Female DIL 22 AWG Cable Assembly, 80mm, double-end, for Latches - M80-FC10405L0-0080F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details