Belden Inc. Coaxial Cable, Rg-62A/u, 609.6M, Black; Coaxial Cable Type Belden 9228 0102000

Description
COAXIAL CABLE, RG-62A/U, 609.6M, BLACK; Coaxial Cable Type:RG62; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-62A/U, 609.6M, BLACK; Coaxial Cable Type:RG62; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-62A/u, 609.6M, Black; Coaxial Cable Type Belden - 19C5410 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-62A/u, 609.6M, Black; Coaxial Cable Type Belden
19C5410
Coaxial Cable, Rg-62A/u, 609.6M, Black; Coaxial Cable Type Belden 19C5410
COAXIAL CABLE, RG-62A/U, 609.6M, BLACK; Coaxial Cable Type:RG62; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

COAXIAL CABLE, RG-62A/U, 609.6M, BLACK; Coaxial Cable Type:RG62; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C5410
Product Name Coaxial Cable, Rg-62A/u, 609.6M, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1683937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 1.64 ft (5 dm)
View Details