Belden Inc. Triaxial Cable, Rg58A, 20Awg, 50 Ohm, Yellow, Per M; Cable Type Belden 9222

Description
TRIAXIAL CABLE, RG58A, 20AWG, 50 OHM, YELLOW, PER M; Cable Type:RG58A; Conductor Size AWG:20AWG; Jacket Color:Yellow; Jacket Material:PVC; No. of Max Strands x Strand Size:7 x 0.32mm; Conductor:Copper; Impedance:50ohm RoHS Compliant: Yes
Datasheet
Description
TRIAXIAL CABLE, RG58A, 20AWG, 50 OHM, YELLOW, PER M; Cable Type:RG58A; Conductor Size AWG:20AWG; Jacket Color:Yellow; Jacket Material:PVC; No. of Max Strands x Strand Size:7 x 0.32mm; Conductor:Copper; Impedance:50ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triaxial Cable, Rg58A, 20Awg, 50 Ohm, Yellow, Per M; Cable Type Belden - 18K8455 - Newark, An Avnet Company
Chicago, IL, United States
Triaxial Cable, Rg58A, 20Awg, 50 Ohm, Yellow, Per M; Cable Type Belden
18K8455
Triaxial Cable, Rg58A, 20Awg, 50 Ohm, Yellow, Per M; Cable Type Belden 18K8455
TRIAXIAL CABLE, RG58A, 20AWG, 50 OHM, YELLOW, PER M; Cable Type:RG58A; Conductor Size AWG:20AWG; Jacket Color:Yellow; Jacket Material:PVC; No. of Max Strands x Strand Size:7 x 0.32mm; Conductor:Copper; Impedance:50ohm RoHS Compliant: Yes

TRIAXIAL CABLE, RG58A, 20AWG, 50 OHM, YELLOW, PER M; Cable Type:RG58A; Conductor Size AWG:20AWG; Jacket Color:Yellow; Jacket Material:PVC; No. of Max Strands x Strand Size:7 x 0.32mm; Conductor:Copper; Impedance:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18K8455
Product Name Triaxial Cable, Rg58A, 20Awg, 50 Ohm, Yellow, Per M; Cable Type Belden
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details