20 AWG stranded (7x28) one tinned copper conductor, one bare copper conductor, polyethylene insulation, polyethylene inner jacket, Duofoil® (100% coverage) plus a tinned copper braid shield (85% coverage), LSZH outer jacket, Flame resistance IEC 60332-3C
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 9207NH |
| Product Name | 100Ω Twinax, 1 Pr #20 Str-1c TC/1c BC, PE Jkt, Duofoil®+TC Braid, LSZH Jkt, IEC-60332-3C |
| Product Type | Multiconductor Cable |
| Cable Jacket | LSZH / FRNC |
| Cable Insulation | Polyethylene; PE - Polyethylene |
| Cable Conductor | Copper; Bare Copper - Stranded |