Belden Inc. Twinaxial Cable, 20Awg, 100 Ohm, Black, 3280Ft; Wire Gauge Belden 9207 0103280

Description
TWINAXIAL CABLE, 20AWG, 100 OHM, BLACK, 3280FT; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):3280ft; Reel Length (Metric):999.744m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes
Description
TWINAXIAL CABLE, 20AWG, 100 OHM, BLACK, 3280FT; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):3280ft; Reel Length (Metric):999.744m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Twinaxial Cable, 20 AWG, 100 Ohm, Black, 3280 Ft, features a stranded conductor configuration of 7x28 AWG, consisting of one tinned copper and one bare copper conductor. The cable is insulated with polyethylene and has a Duofoil® shield providing 100% coverage, complemented by an 85% coverage tinned copper braid shield. The outer jacket is made of PVC, with a nominal diameter of 0.330 inches. This cable operates within a temperature range of -30°C to +75°C and has a maximum recommended pulling tension of 112 lbs. It is suitable for both indoor and outdoor applications but is not plenum-rated. The cable complies with various standards, including NEC/UL CL2 and CMG, and is RoHS compliant. Electrical characteristics include a nominal characteristic impedance of 100 Ohms, a maximum operating voltage of 300 V RMS (UL), and a nominal DC resistance of 9.5 Ohms per 1000 ft at 20°C. The cable exhibits low attenuation rates, making it suitable for high-frequency applications.

Datasheet Summary
Powered by GS/AI

The Twinaxial Cable, 20 AWG, 100 Ohm, Black, 3280 Ft, features a stranded conductor configuration of 7x28 AWG, consisting of one tinned copper and one bare copper conductor. The cable is insulated with polyethylene and has a Duofoil® shield providing 100% coverage, complemented by an 85% coverage tinned copper braid shield. The outer jacket is made of PVC, with a nominal diameter of 0.330 inches. This cable operates within a temperature range of -30°C to +75°C and has a maximum recommended pulling tension of 112 lbs. It is suitable for both indoor and outdoor applications but is not plenum-rated. The cable complies with various standards, including NEC/UL CL2 and CMG, and is RoHS compliant. Electrical characteristics include a nominal characteristic impedance of 100 Ohms, a maximum operating voltage of 300 V RMS (UL), and a nominal DC resistance of 9.5 Ohms per 1000 ft at 20°C. The cable exhibits low attenuation rates, making it suitable for high-frequency applications.

Suppliers

Company
Product
Description
Supplier Links
Twinaxial Cable, 20Awg, 100 Ohm, Black, 3280Ft; Wire Gauge Belden - 19C5409 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 100 Ohm, Black, 3280Ft; Wire Gauge Belden
19C5409
Twinaxial Cable, 20Awg, 100 Ohm, Black, 3280Ft; Wire Gauge Belden 19C5409
TWINAXIAL CABLE, 20AWG, 100 OHM, BLACK, 3280FT; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):3280ft; Reel Length (Metric):999.744m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 100 OHM, BLACK, 3280FT; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):3280ft; Reel Length (Metric):999.744m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C5409
Product Name Twinaxial Cable, 20Awg, 100 Ohm, Black, 3280Ft; Wire Gauge Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details