COAXIAL CABLE, RG59, 23AWG,75OHM, BLACK, 1000FT; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 15B3809 |
| Product Name | Coaxial Cable, Rg59, 23Awg,75Ohm, Black, 1000Ft; Coaxial Cable Type Belden |
| Cable Type | Coaxial |